Legrand - Pass & Seymour Standard Wall Plate SW263-BC

Description
SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL BRUSHED COPPER, MATTE FINISH (3) DECORATOR CONFIGURATION 3 GANG(S) OVERSIZE DESIGNATED SIZE OVERALL DIMENSION 6.724 INCH W X 4.87 INCH H INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE APPROVAL UL (CANADA AND US) SW MODEL
Datasheet
Description
SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL BRUSHED COPPER, MATTE FINISH (3) DECORATOR CONFIGURATION 3 GANG(S) OVERSIZE DESIGNATED SIZE OVERALL DIMENSION 6.724 INCH W X 4.87 INCH H INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE APPROVAL UL (CANADA AND US) SW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SW263-BC - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
SW263-BC
Standard Wall Plate SW263-BC
SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL BRUSHED COPPER, MATTE FINISH (3) DECORATOR CONFIGURATION 3 GANG(S) OVERSIZE DESIGNATED SIZE OVERALL DIMENSION 6.724 INCH W X 4.87 INCH H INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE APPROVAL UL (CANADA AND US) SW MODEL
  • SCREWLESS TYPE
  • 0.065 INCH THK POLYCARBONATE MATERIAL
  • BRUSHED COPPER, MATTE FINISH
  • (3) DECORATOR CONFIGURATION
  • 3 GANG(S)
  • OVERSIZE DESIGNATED SIZE
  • OVERALL DIMENSION 6.724 INCH W X 4.87 INCH H
  • INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE
  • APPROVAL UL (CANADA AND US)
  • SW MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number SW263-BC
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Duplex Wall Plates, Metal Standard Size Glossy Finish - 21SFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Metal
View Details
Light Switch Covers - 1752875 - RS Components, Ltd.
Specs
Opening / Devices One
Material Steel; Steel
View Details
Standard Wall Plate - 23373 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type Toggle Switch Plate
Material Steel
View Details