SCREWLESS TYPE
0.065 INCH THK POLYCARBONATE MATERIAL
MATTE FINISH
LIGHT ALMOND COLOR
(2) DECORATOR CONFIGURATION
2 GANG(S)
OVERSIZE DESIGNATED SIZE
OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H
INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE
APPROVAL UL (CANADA AND US)
SW MODEL
Legrand - Pass & Seymour
Done
Datasheet
Description
SCREWLESS TYPE
0.065 INCH THK POLYCARBONATE MATERIAL
MATTE FINISH
LIGHT ALMOND COLOR
(2) DECORATOR CONFIGURATION
2 GANG(S)
OVERSIZE DESIGNATED SIZE
OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H
INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE
APPROVAL UL (CANADA AND US)
SW MODEL
SCREWLESS TYPE
0.065 INCH THK POLYCARBONATE MATERIAL
MATTE FINISH
LIGHT ALMOND COLOR
(2) DECORATOR CONFIGURATION
2 GANG(S)
OVERSIZE DESIGNATED SIZE
OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H
INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE
APPROVAL UL (CANADA AND US)
SW MODEL