Legrand - Pass & Seymour Standard Wall Plate SW26-I

Description
STRAIGHT, CURVED, MOLDING TYPE 0.042 STEEL MATERIAL ZINC PLATED FINISH IVORY COLOR (1) DECORATOR CONFIGURATION 1 GANG(S) OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H APPROVAL UL (CANADA AND US) INCLUDES SUBPLATE SW MODEL
Datasheet
Description
STRAIGHT, CURVED, MOLDING TYPE 0.042 STEEL MATERIAL ZINC PLATED FINISH IVORY COLOR (1) DECORATOR CONFIGURATION 1 GANG(S) OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H APPROVAL UL (CANADA AND US) INCLUDES SUBPLATE SW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SW26-I - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
SW26-I
Standard Wall Plate SW26-I
STRAIGHT, CURVED, MOLDING TYPE 0.042 STEEL MATERIAL ZINC PLATED FINISH IVORY COLOR (1) DECORATOR CONFIGURATION 1 GANG(S) OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H APPROVAL UL (CANADA AND US) INCLUDES SUBPLATE SW MODEL
  • STRAIGHT, CURVED, MOLDING TYPE
  • 0.042 STEEL MATERIAL
  • ZINC PLATED FINISH
  • IVORY COLOR
  • (1) DECORATOR CONFIGURATION
  • 1 GANG(S)
  • OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H
  • APPROVAL UL (CANADA AND US)
  • INCLUDES SUBPLATE
  • SW MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number SW26-I
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1752875 - RS Components, Ltd.
Specs
Opening / Devices One
Material Steel; Steel
View Details
9-port White Double-Gang Keystone Wallplate - WPT488 - Black Box
Specs
Type Data Jack Wall Plate
Opening / Devices 9
View Details