SCREWLESS TYPE
0.065 INCH THK POLYCARBONATE MATERIAL
BRASS, MATTE FINISH
(1) DECORATOR CONFIGURATION
1 GANG(S)
OVERSIZE DESIGNATED SIZE
OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H
INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE
APPROVAL UL (CANADA AND US)
SW MODEL
Legrand - Pass & Seymour
Done
Datasheet
Description
SCREWLESS TYPE
0.065 INCH THK POLYCARBONATE MATERIAL
BRASS, MATTE FINISH
(1) DECORATOR CONFIGURATION
1 GANG(S)
OVERSIZE DESIGNATED SIZE
OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H
INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE
APPROVAL UL (CANADA AND US)
SW MODEL
SCREWLESS TYPE
0.065 INCH THK POLYCARBONATE MATERIAL
BRASS, MATTE FINISH
(1) DECORATOR CONFIGURATION
1 GANG(S)
OVERSIZE DESIGNATED SIZE
OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H
INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE
APPROVAL UL (CANADA AND US)
SW MODEL