Legrand - Pass & Seymour Liquidtight Flexible Conduit Connector with Grip STB45125-SF

Description
FLEXIBLE METALLIC CONDUIT USED ON 5.625 INCH MESH LENGTH CSA APPROVAL 45 DEG MALE CONNECTOR TYPE 1-1/4 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC PLATED STEEL CONNECTOR MATERIAL FLEXCOR[R] BRAND
Datasheet
Description
FLEXIBLE METALLIC CONDUIT USED ON 5.625 INCH MESH LENGTH CSA APPROVAL 45 DEG MALE CONNECTOR TYPE 1-1/4 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC PLATED STEEL CONNECTOR MATERIAL FLEXCOR[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector with Grip - STB45125-SF - Legrand - Pass & Seymour
Syracuse, NY, USA
Liquidtight Flexible Conduit Connector with Grip
STB45125-SF
Liquidtight Flexible Conduit Connector with Grip STB45125-SF
FLEXIBLE METALLIC CONDUIT USED ON 5.625 INCH MESH LENGTH CSA APPROVAL 45 DEG MALE CONNECTOR TYPE 1-1/4 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC PLATED STEEL CONNECTOR MATERIAL FLEXCOR[R] BRAND
  • FLEXIBLE METALLIC CONDUIT USED ON
  • 5.625 INCH MESH LENGTH
  • CSA APPROVAL
  • 45 DEG MALE CONNECTOR TYPE
  • 1-1/4 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • STAINLESS STEEL MESH MATERIAL
  • ZINC PLATED STEEL CONNECTOR MATERIAL
  • FLEXCOR[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Conduit Fittings
Product Number STB45125-SF
Product Name Liquidtight Flexible Conduit Connector with Grip
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8725959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details