Legrand - Pass & Seymour Liquidtight Flexible Conduit Connector with Grip STB300-SF

Description
FLEXIBLE METALLIC CONDUIT USED ON 10.625 INCH MESH LENGTH CSA APPROVAL STRAIGHT MALE CONNECTOR TYPE 3 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC PLATED STEEL CONNECTOR MATERIAL FLEXCOR[R] BRAND
Datasheet
Description
FLEXIBLE METALLIC CONDUIT USED ON 10.625 INCH MESH LENGTH CSA APPROVAL STRAIGHT MALE CONNECTOR TYPE 3 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC PLATED STEEL CONNECTOR MATERIAL FLEXCOR[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector with Grip - STB300-SF - Legrand - Pass & Seymour
Syracuse, NY, USA
Liquidtight Flexible Conduit Connector with Grip
STB300-SF
Liquidtight Flexible Conduit Connector with Grip STB300-SF
FLEXIBLE METALLIC CONDUIT USED ON 10.625 INCH MESH LENGTH CSA APPROVAL STRAIGHT MALE CONNECTOR TYPE 3 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC PLATED STEEL CONNECTOR MATERIAL FLEXCOR[R] BRAND
  • FLEXIBLE METALLIC CONDUIT USED ON
  • 10.625 INCH MESH LENGTH
  • CSA APPROVAL
  • STRAIGHT MALE CONNECTOR TYPE
  • 3 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • STAINLESS STEEL MESH MATERIAL
  • ZINC PLATED STEEL CONNECTOR MATERIAL
  • FLEXCOR[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Conduit Fittings
Product Number STB300-SF
Product Name Liquidtight Flexible Conduit Connector with Grip
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2687415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.6299 inch (16 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details