Legrand - Pass & Seymour Standard Wall Plate SSTK424

Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (2) VERTICAL DEVICE CONFIGURATION 2 GANG(S) TANDEM DESIGNATED SIZE OVERALL DIMENSION 1-3/4 INCH W X 6-1/8 INCH H APPROVAL UL 514, CSA SSTK MODEL
Datasheet
Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (2) VERTICAL DEVICE CONFIGURATION 2 GANG(S) TANDEM DESIGNATED SIZE OVERALL DIMENSION 1-3/4 INCH W X 6-1/8 INCH H APPROVAL UL 514, CSA SSTK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SSTK424 - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
SSTK424
Standard Wall Plate SSTK424
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (2) VERTICAL DEVICE CONFIGURATION 2 GANG(S) TANDEM DESIGNATED SIZE OVERALL DIMENSION 1-3/4 INCH W X 6-1/8 INCH H APPROVAL UL 514, CSA SSTK MODEL
  • 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL
  • SMOOTH FINISH
  • (2) VERTICAL DEVICE CONFIGURATION
  • 2 GANG(S)
  • TANDEM DESIGNATED SIZE
  • OVERALL DIMENSION 1-3/4 INCH W X 6-1/8 INCH H
  • APPROVAL UL 514, CSA
  • SSTK MODEL
Supplier's Site Datasheet
Tandem Wall Plate - SSTK424 - Legrand
West Hartford, CT, USA
Tandem Wall Plate
SSTK424
Tandem Wall Plate SSTK424
Tandem wall plate. 1 3/4" width x 6 1/8" Height. Two vertical devices, supplied with #342 strap. Smooth 302 stainless steel. Tandem wall plates are ideal for curtain wall and movable partitions or wherever limited wiring exists. Note: Write factory for availability of other tandem sizes, materials, and openings.

Tandem wall plate. 1 3/4" width x 6 1/8" Height. Two vertical devices, supplied with #342 strap. Smooth 302 stainless steel.

  • Tandem wall plates are ideal for curtain wall and movable partitions or wherever limited wiring exists.
  • Note: Write factory for availability of other tandem sizes, materials, and openings.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Wallplates Wallplates
Product Number SSTK424 SSTK424
Product Name Standard Wall Plate Tandem Wall Plate
Material Stainless Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2676659 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Urea/formaldehyde/melamine blend
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details
GOLD RCA SPEAKER JACK BLK STRIPE ALMOND - LE-40830-BAE - MilesTek Corporation
Specs
Type Data Jack Wall Plate
View Details