Legrand - Pass & Seymour Standard Wall Plate SSNK41

Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (1) VERTICAL INTERCHANGEABLE CONFIGURATION 1 GANG(S) NARROW DESIGNATED SIZE DESPARD[R] BRAND OVERALL DIMENSION 1-3/8 INCH W X 4-1/2 INCH H APPROVAL UL 514, CSA SSNK MODEL
Datasheet
Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (1) VERTICAL INTERCHANGEABLE CONFIGURATION 1 GANG(S) NARROW DESIGNATED SIZE DESPARD[R] BRAND OVERALL DIMENSION 1-3/8 INCH W X 4-1/2 INCH H APPROVAL UL 514, CSA SSNK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SSNK41 - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
SSNK41
Standard Wall Plate SSNK41
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (1) VERTICAL INTERCHANGEABLE CONFIGURATION 1 GANG(S) NARROW DESIGNATED SIZE DESPARD[R] BRAND OVERALL DIMENSION 1-3/8 INCH W X 4-1/2 INCH H APPROVAL UL 514, CSA SSNK MODEL
  • 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL
  • SMOOTH FINISH
  • (1) VERTICAL INTERCHANGEABLE CONFIGURATION
  • 1 GANG(S)
  • NARROW DESIGNATED SIZE
  • DESPARD[R] BRAND
  • OVERALL DIMENSION 1-3/8 INCH W X 4-1/2 INCH H
  • APPROVAL UL 514, CSA
  • SSNK MODEL
Supplier's Site Datasheet
Narrow Metal One Despard Interchangable Wall Plate - SSNK41 - Legrand
West Hartford, CT, USA
Narrow Metal One Despard Interchangable Wall Plate
SSNK41
Narrow Metal One Despard Interchangable Wall Plate SSNK41
Single gang Despard Interchangable wall plate with Vertical opening. Supplied with #347 mounting strap. Smooth 302 stainless steel. 1 3/8" wide 4 1/2" high. Made to Order Item

Single gang Despard Interchangable wall plate with Vertical opening. Supplied with #347 mounting strap. Smooth 302 stainless steel. 1 3/8" wide 4 1/2" high.

  • Made to Order Item
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Wallplates Wallplates
Product Number SSNK41 SSNK41
Product Name Standard Wall Plate Narrow Metal One Despard Interchangable Wall Plate
Material Stainless Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Duplex Wall Plates, Stainless Steel Standard Size Polished Finish - 22SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Stainless Steel
View Details
Audio & Video Faceplates - 7684302 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Hubbell Wiring Device-Kellems
Specs
Type Toggle Switch Plate
Opening / Devices 6
Material Plastic
View Details