Legrand - Pass & Seymour Standard Wall Plate SSN85

Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (1) DUPLEX RECEPTACLE CONFIGURATION 1 GANG(S) NARROW DESIGNATED SIZE OVERALL DIMENSION 2 INCH W X 4-1/2 INCH H APPROVAL UL 514, CSA SSN MODEL
Datasheet
Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (1) DUPLEX RECEPTACLE CONFIGURATION 1 GANG(S) NARROW DESIGNATED SIZE OVERALL DIMENSION 2 INCH W X 4-1/2 INCH H APPROVAL UL 514, CSA SSN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SSN85 - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
SSN85
Standard Wall Plate SSN85
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (1) DUPLEX RECEPTACLE CONFIGURATION 1 GANG(S) NARROW DESIGNATED SIZE OVERALL DIMENSION 2 INCH W X 4-1/2 INCH H APPROVAL UL 514, CSA SSN MODEL
  • 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL
  • SMOOTH FINISH
  • (1) DUPLEX RECEPTACLE CONFIGURATION
  • 1 GANG(S)
  • NARROW DESIGNATED SIZE
  • OVERALL DIMENSION 2 INCH W X 4-1/2 INCH H
  • APPROVAL UL 514, CSA
  • SSN MODEL
Supplier's Site Datasheet
Narrow Metal Duplex Receptacle Wall Plate - SSN85 - Legrand
West Hartford, CT, USA
Narrow Metal Duplex Receptacle Wall Plate
SSN85
Narrow Metal Duplex Receptacle Wall Plate SSN85
Single gang Duplex Receptacle wall plate. Smooth 302 stainless steel. 2" wide 4 1/2" high. Made to Order Item

Single gang Duplex Receptacle wall plate. Smooth 302 stainless steel. 2" wide 4 1/2" high.

  • Made to Order Item
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Wallplates Wallplates
Product Number SSN85 SSN85
Product Name Standard Wall Plate Narrow Metal Duplex Receptacle Wall Plate
Type  Duplex Outlet Cover  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2469625 - RS Components, Ltd.
Specs
Opening / Devices One
Material Metal
View Details
Standard Wall Plate - 20443 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Material Steel
View Details