Legrand - Pass & Seymour Standard Wall Plate SSN144

Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (1) BLANK CONFIGURATION 1 GANG(S) NARROW DESIGNATED SIZE OVERALL DIMENSION 1-3/4 INCH W X 4-1/2 INCH H MOUNTING TYPE STRAP MOUNT APPROVAL UL 514, CSA SSN MODEL
Datasheet
Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (1) BLANK CONFIGURATION 1 GANG(S) NARROW DESIGNATED SIZE OVERALL DIMENSION 1-3/4 INCH W X 4-1/2 INCH H MOUNTING TYPE STRAP MOUNT APPROVAL UL 514, CSA SSN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SSN144 - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
SSN144
Standard Wall Plate SSN144
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (1) BLANK CONFIGURATION 1 GANG(S) NARROW DESIGNATED SIZE OVERALL DIMENSION 1-3/4 INCH W X 4-1/2 INCH H MOUNTING TYPE STRAP MOUNT APPROVAL UL 514, CSA SSN MODEL
  • 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL
  • SMOOTH FINISH
  • (1) BLANK CONFIGURATION
  • 1 GANG(S)
  • NARROW DESIGNATED SIZE
  • OVERALL DIMENSION 1-3/4 INCH W X 4-1/2 INCH H
  • MOUNTING TYPE STRAP MOUNT
  • APPROVAL UL 514, CSA
  • SSN MODEL
Supplier's Site Datasheet
Narrow Metal Blank - SSN144 - Legrand
West Hartford, CT, USA
Narrow Metal Blank
SSN144
Narrow Metal Blank SSN144
Single gang blank with one #340 yoke. Smooth 302 stainless steel. 1 3/4". Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel. Standard, Jumbo, and Tandem plates available, as well as special Panel plates up to 5-gangs high and 10-gangs wide. Packaged in protective fi

Single gang blank with one #340 yoke. Smooth 302 stainless steel. 1 3/4".

  • Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel.
  • Standard, Jumbo, and Tandem plates available, as well as special Panel plates up to 5-gangs high and 10-gangs wide.
  • Packaged in protective fi
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Wallplates Wallplates
Product Number SSN144 SSN144
Product Name Standard Wall Plate Narrow Metal Blank
Type Blank Wall Plate Blank Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Horizontal Duplex Weatherproof Covers, Thermoplastic Standard Size Glossy Finish - 3151 - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Light Switch Covers - 2676643 - RS Components, Ltd.
Specs
Opening / Devices One
Material Urea/formaldehyde/melamine blend
View Details
Standard Wall Plate - 24843 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Material Steel
View Details