Legrand - Pass & Seymour Standard Wall Plate SSN142

Description
COMBINATION TYPE 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL (1) BLANK CONFIGURATION 1 GANG(S) NARROW DESIGNATED SIZE SIZE 1-1/2 INCH W X 4-1/2 INCH H MOUNTING TYPE STRAP MOUNT APPROVAL UL 514, CSA INCLUDES 1 #340 YOKE SSN MODEL
Datasheet
Description
COMBINATION TYPE 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL (1) BLANK CONFIGURATION 1 GANG(S) NARROW DESIGNATED SIZE SIZE 1-1/2 INCH W X 4-1/2 INCH H MOUNTING TYPE STRAP MOUNT APPROVAL UL 514, CSA INCLUDES 1 #340 YOKE SSN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SSN142 - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
SSN142
Standard Wall Plate SSN142
COMBINATION TYPE 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL (1) BLANK CONFIGURATION 1 GANG(S) NARROW DESIGNATED SIZE SIZE 1-1/2 INCH W X 4-1/2 INCH H MOUNTING TYPE STRAP MOUNT APPROVAL UL 514, CSA INCLUDES 1 #340 YOKE SSN MODEL
  • COMBINATION TYPE
  • 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL
  • (1) BLANK CONFIGURATION
  • 1 GANG(S)
  • NARROW DESIGNATED SIZE
  • SIZE 1-1/2 INCH W X 4-1/2 INCH H
  • MOUNTING TYPE STRAP MOUNT
  • APPROVAL UL 514, CSA
  • INCLUDES 1 #340 YOKE
  • SSN MODEL
Supplier's Site Datasheet
Narrow Metal Blank Wall Plate - SSN142 - Legrand
West Hartford, CT, USA
Narrow Metal Blank Wall Plate
SSN142
Narrow Metal Blank Wall Plate SSN142
Single gang blank wall plate. Strap mounted with 1 #340 yoke. 302 stainless stee. 1 1/2" wide 4 1/2" high. Made to Order Item

Single gang blank wall plate. Strap mounted with 1 #340 yoke. 302 stainless stee. 1 1/2" wide 4 1/2" high.

  • Made to Order Item
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Wallplates Wallplates
Product Number SSN142 SSN142
Product Name Standard Wall Plate Narrow Metal Blank Wall Plate
Type Blank Wall Plate Blank Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3418656 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Standard Wall Plate - SP11-I - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Cable TV Wall Plate; Phone Jack Wall Plate
Opening / Devices One
Material Plastic
View Details