Legrand - Pass & Seymour Standard Wall Plate SSK3

Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED FINISH (3) HORIZONTAL OPENING CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE SIZE 2.75 INCH W X 4.5 INCH H APPLICATION FOOD PROCESSING PLANT, DAIRIES, CHEMICAL PLANT, INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL APPROVAL UL 514, CSA SSK MODEL
Datasheet
Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED FINISH (3) HORIZONTAL OPENING CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE SIZE 2.75 INCH W X 4.5 INCH H APPLICATION FOOD PROCESSING PLANT, DAIRIES, CHEMICAL PLANT, INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL APPROVAL UL 514, CSA SSK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SSK3 - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
SSK3
Standard Wall Plate SSK3
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED FINISH (3) HORIZONTAL OPENING CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE SIZE 2.75 INCH W X 4.5 INCH H APPLICATION FOOD PROCESSING PLANT, DAIRIES, CHEMICAL PLANT, INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL APPROVAL UL 514, CSA SSK MODEL
  • 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL
  • SMOOTH BRUSHED FINISH
  • (3) HORIZONTAL OPENING CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • SIZE 2.75 INCH W X 4.5 INCH H
  • APPLICATION FOOD PROCESSING PLANT, DAIRIES, CHEMICAL PLANT, INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL
  • APPROVAL UL 514, CSA
  • SSK MODEL
Supplier's Site Datasheet
Despard Wall Plate, One Gang, 302 Stainless Steel - SSK3 - Legrand
West Hartford, CT, USA
Despard Wall Plate, One Gang, 302 Stainless Steel
SSK3
Despard Wall Plate, One Gang, 302 Stainless Steel SSK3
Despard Wall Plate, One Gang, Three Horizontal Openings Per Gang, 302 Stainless Steel Type 302 Stainless Steel, non-magnetic: .032" nominal thickness. Brushed finish. This alloy contains 18% chromium and 8% nickel for superior resistance to corrosion. Recommended for use in food processing plants, dairies, chemical plants, and other industrial, institutional, and commercial applications where corrosive atmospheres exist. Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel. Standard, Jumbo, and Tandem plates available, as well as special Panel plates up to 5-gangs high and 10-gangs wide. Packaged in protective film, with finish-matching screws. Variety of special plated finishes. Paintable to match plastic plates. Can be silk-screened or engraved, and custom punched with over 300 opening styles.

Despard Wall Plate, One Gang, Three Horizontal Openings Per Gang, 302 Stainless Steel

  • Type 302 Stainless Steel, non-magnetic: .032" nominal thickness.
  • Brushed finish.
  • This alloy contains 18% chromium and 8% nickel for superior resistance to corrosion.
  • Recommended for use in food processing plants, dairies, chemical plants, and other industrial, institutional, and commercial applications where corrosive atmospheres exist.
  • Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel.
  • Standard, Jumbo, and Tandem plates available, as well as special Panel plates up to 5-gangs high and 10-gangs wide.
  • Packaged in protective film, with finish-matching screws.
  • Variety of special plated finishes.
  • Paintable to match plastic plates.
  • Can be silk-screened or engraved, and custom punched with over 300 opening styles.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Wallplates Wallplates
Product Number SSK3 SSK3
Product Name Standard Wall Plate Despard Wall Plate, One Gang, 302 Stainless Steel
Material Stainless Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1691890 - RS Components, Ltd.
Specs
Opening / Devices One
Material Stainless steel
View Details
Standard Wall Plate - 22901 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover
Material Steel
View Details