Legrand - Pass & Seymour Standard Wall Plate SSK2

Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED FINISH (2) HORIZONTAL OPENING CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE SIZE 2.75 INCH W X 4.5 INCH H APPLICATION FOOD PROCESSING PLANT, DAIRIES, CHEMICAL PLANT, INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL APPROVAL UL 514, CSA SSK MODEL
Datasheet
Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED FINISH (2) HORIZONTAL OPENING CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE SIZE 2.75 INCH W X 4.5 INCH H APPLICATION FOOD PROCESSING PLANT, DAIRIES, CHEMICAL PLANT, INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL APPROVAL UL 514, CSA SSK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SSK2 - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
SSK2
Standard Wall Plate SSK2
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED FINISH (2) HORIZONTAL OPENING CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE SIZE 2.75 INCH W X 4.5 INCH H APPLICATION FOOD PROCESSING PLANT, DAIRIES, CHEMICAL PLANT, INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL APPROVAL UL 514, CSA SSK MODEL
  • 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL
  • SMOOTH BRUSHED FINISH
  • (2) HORIZONTAL OPENING CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • SIZE 2.75 INCH W X 4.5 INCH H
  • APPLICATION FOOD PROCESSING PLANT, DAIRIES, CHEMICAL PLANT, INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL
  • APPROVAL UL 514, CSA
  • SSK MODEL
Supplier's Site Datasheet
Despard Openings, One Gang, Two Horizontal Openings Per Gang - SSK2 - Legrand
West Hartford, CT, USA
Despard Openings, One Gang, Two Horizontal Openings Per Gang
SSK2
Despard Openings, One Gang, Two Horizontal Openings Per Gang SSK2
Smooth Metal Wall Plate 1gang 2 Horizontal Openings Per Gang Despard 302 Stainless Steel Type 302 Stainless Steel, non-magnetic: .032" nominal thickness. Brushed finish. This alloy contains 18% chromium and 8% nickel for superior resistance to corrosion. Recommended for use in food processing plants, dairies, chemical plants, and other industrial, institutional, and commercial applications where corrosive atmospheres exist. Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel. Standard, Jumbo, and Tandem plates available, as well as special Panel plates up to 5-gangs high and 10-gangs wide. Packaged in protective film, with finish-matching screws. Variety of special plated finishes. Paintable to match plastic plates. Can be silk-screened or engraved, and custom punched with over 300 opening styles.

Smooth Metal Wall Plate 1gang 2 Horizontal Openings Per Gang Despard 302 Stainless Steel

  • Type 302 Stainless Steel, non-magnetic: .032" nominal thickness.
  • Brushed finish.
  • This alloy contains 18% chromium and 8% nickel for superior resistance to corrosion.
  • Recommended for use in food processing plants, dairies, chemical plants, and other industrial, institutional, and commercial applications where corrosive atmospheres exist.
  • Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel.
  • Standard, Jumbo, and Tandem plates available, as well as special Panel plates up to 5-gangs high and 10-gangs wide.
  • Packaged in protective film, with finish-matching screws.
  • Variety of special plated finishes.
  • Paintable to match plastic plates.
  • Can be silk-screened or engraved, and custom punched with over 300 opening styles.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Wallplates Wallplates
Product Number SSK2 SSK2
Product Name Standard Wall Plate Despard Openings, One Gang, Two Horizontal Openings Per Gang
Material Stainless Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684309 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
2-Gang Toggle Wall Plates, Metal Jumbo Size Glossy Finish - 12JFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details