Legrand - Pass & Seymour Standard Wall Plate SS792

Description
COMMUNICATION TYPE 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (2) RS232 CONNECTOR JACK CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND OTHER INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL APPROVAL UL 514, CSA SS MODEL
Datasheet
Description
COMMUNICATION TYPE 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (2) RS232 CONNECTOR JACK CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND OTHER INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL APPROVAL UL 514, CSA SS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SS792 - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
SS792
Standard Wall Plate SS792
COMMUNICATION TYPE 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (2) RS232 CONNECTOR JACK CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND OTHER INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL APPROVAL UL 514, CSA SS MODEL
  • COMMUNICATION TYPE
  • 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL
  • SMOOTH FINISH
  • (2) RS232 CONNECTOR JACK CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND OTHER INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL
  • APPROVAL UL 514, CSA
  • SS MODEL
Supplier's Site Datasheet
Communication Plate - SS792 - Legrand
West Hartford, CT, USA
Communication Plate
SS792
Communication Plate SS792
Single gang plate with two computer jack openings for RS-232 Connector. Smooth 302 Stainless Steel. Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel. Standard, Jumbo, and Tandem plates available, as well as special Panel plates up to 5-gangs high and 10-gangs wide. Packaged in protective film, with finish-matching screws. Variety of special plated finishes. Paintable to match plastic plates. Can be silk-screened or engraved, and custom punched with over 300 opening styles.

Single gang plate with two computer jack openings for RS-232 Connector. Smooth 302 Stainless Steel.

  • Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel.
  • Standard, Jumbo, and Tandem plates available, as well as special Panel plates up to 5-gangs high and 10-gangs wide.
  • Packaged in protective film, with finish-matching screws.
  • Variety of special plated finishes.
  • Paintable to match plastic plates.
  • Can be silk-screened or engraved, and custom punched with over 300 opening styles.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Wallplates Wallplates
Product Number SS792 SS792
Product Name Standard Wall Plate Communication Plate
Type Data Jack Wall Plate Communication Plate (RS-232 Connectors)
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684318 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - 22573 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type Toggle Switch Plate
Material Steel
View Details