Legrand - Pass & Seymour Standard Wall Plate SS786

Description
COMMUNICATION, HORIZONTAL-SPLIT TYPE 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL BRUSHED, SMOOTH FINISH (1) TELEVISION/CABLE OUTLET CONFIGURATION 2 GANG(S) MOUNTING TYPE STRAP MOUNT APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND OTHER INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL APPROVAL UL 514, CSA SS MODEL
Description
COMMUNICATION, HORIZONTAL-SPLIT TYPE 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL BRUSHED, SMOOTH FINISH (1) TELEVISION/CABLE OUTLET CONFIGURATION 2 GANG(S) MOUNTING TYPE STRAP MOUNT APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND OTHER INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL APPROVAL UL 514, CSA SS MODEL

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SS786 - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
SS786
Standard Wall Plate SS786
COMMUNICATION, HORIZONTAL-SPLIT TYPE 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL BRUSHED, SMOOTH FINISH (1) TELEVISION/CABLE OUTLET CONFIGURATION 2 GANG(S) MOUNTING TYPE STRAP MOUNT APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND OTHER INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL APPROVAL UL 514, CSA SS MODEL
  • COMMUNICATION, HORIZONTAL-SPLIT TYPE
  • 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL
  • BRUSHED, SMOOTH FINISH
  • (1) TELEVISION/CABLE OUTLET CONFIGURATION
  • 2 GANG(S)
  • MOUNTING TYPE STRAP MOUNT
  • APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND OTHER INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL
  • APPROVAL UL 514, CSA
  • SS MODEL
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number SS786
Product Name Standard Wall Plate
Type Cable TV Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

4-Gang Blank Wall Plates, Thermoplastic Medium Size Glossy Finish - 3044M - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Plastic; Thermoplastic
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details