Legrand - Pass & Seymour Power Outlet Receptacle Openings, One Gang SS723

Description
One Gang Power Outlet Receptacle Opening, 2.125" hole for 2.094" diameter device - 2 mtg. holes, Smooth Metal. Type 302 Stainless Steel, non-magnetic: .032" nominal thickness. Brushed finish.\ This alloy contains 18% chromium and 8% nickel for superior resistance to corrosion. Recommended for use in food processing plants, dairies, chemical plants, and other industrial, institutional, and commercial applications where corrosive atmospheres exist. Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel. Standard, Jumbo, and Tandem plates available, as well as special Panel plates up to 5-gangs high and 10-gangs wide. Packaged in protective film, with finish-matching screws. Variety of special plated finishes. Paintable to match plastic plates. Can be silk-screened or engraved, and custom punched with over 300 opening styles
Description
One Gang Power Outlet Receptacle Opening, 2.125" hole for 2.094" diameter device - 2 mtg. holes, Smooth Metal. Type 302 Stainless Steel, non-magnetic: .032" nominal thickness. Brushed finish.\ This alloy contains 18% chromium and 8% nickel for superior resistance to corrosion. Recommended for use in food processing plants, dairies, chemical plants, and other industrial, institutional, and commercial applications where corrosive atmospheres exist. Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel. Standard, Jumbo, and Tandem plates available, as well as special Panel plates up to 5-gangs high and 10-gangs wide. Packaged in protective film, with finish-matching screws. Variety of special plated finishes. Paintable to match plastic plates. Can be silk-screened or engraved, and custom punched with over 300 opening styles

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Receptacle Openings, One Gang - SS723 - Legrand
West Hartford, CT, USA
Power Outlet Receptacle Openings, One Gang
SS723
Power Outlet Receptacle Openings, One Gang SS723
One Gang Power Outlet Receptacle Opening, 2.125" hole for 2.094" diameter device - 2 mtg. holes, Smooth Metal. Type 302 Stainless Steel, non-magnetic: .032" nominal thickness. Brushed finish.\ This alloy contains 18% chromium and 8% nickel for superior resistance to corrosion. Recommended for use in food processing plants, dairies, chemical plants, and other industrial, institutional, and commercial applications where corrosive atmospheres exist. Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel. Standard, Jumbo, and Tandem plates available, as well as special Panel plates up to 5-gangs high and 10-gangs wide. Packaged in protective film, with finish-matching screws. Variety of special plated finishes. Paintable to match plastic plates. Can be silk-screened or engraved, and custom punched with over 300 opening styles

One Gang Power Outlet Receptacle Opening, 2.125" hole for 2.094" diameter device - 2 mtg. holes, Smooth Metal.

  • Type 302 Stainless Steel, non-magnetic: .032" nominal thickness.
  • Brushed finish.\
  • This alloy contains 18% chromium and 8% nickel for superior resistance to corrosion.
  • Recommended for use in food processing plants, dairies, chemical plants, and other industrial, institutional, and commercial applications where corrosive atmospheres exist.
  • Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel.
  • Standard, Jumbo, and Tandem plates available, as well as special Panel plates up to 5-gangs high and 10-gangs wide.
  • Packaged in protective film, with finish-matching screws.
  • Variety of special plated finishes.
  • Paintable to match plastic plates.
  • Can be silk-screened or engraved, and custom punched with over 300 opening styles
Supplier's Site

Technical Specifications

  Legrand
Product Category Wallplates
Product Number SS723
Product Name Power Outlet Receptacle Openings, One Gang
Type Power Outlet Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang φ35.7mm Diameter Single Device Wall Plates, Thermoplastic Standard Size Glossy Finish - 3081 - Suzhou Ele Mfg Co., Ltd.
Specs
Opening / Devices One
Material Plastic; Thermoplastic
View Details
Audio & Video Faceplates - 7684242 - RS Components, Ltd.
Specs
Material Plastic; Plastic
View Details
Standard Wall Plate - 20302 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover
Material Steel
View Details