Legrand - Pass & Seymour Standard Wall Plate SS601-I

Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH IVORY COLOR (7) TOGGLE SWITCH CONFIGURATION 7 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 13.62 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND OTHER INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL APPROVAL UL 514, CSA SS MODEL
Datasheet
Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH IVORY COLOR (7) TOGGLE SWITCH CONFIGURATION 7 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 13.62 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND OTHER INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL APPROVAL UL 514, CSA SS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SS601-I - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
SS601-I
Standard Wall Plate SS601-I
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH IVORY COLOR (7) TOGGLE SWITCH CONFIGURATION 7 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 13.62 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND OTHER INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL APPROVAL UL 514, CSA SS MODEL
  • 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL
  • SMOOTH FINISH
  • IVORY COLOR
  • (7) TOGGLE SWITCH CONFIGURATION
  • 7 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 13.62 INCH W X 4.5 INCH H
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND OTHER INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL
  • APPROVAL UL 514, CSA
  • SS MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number SS601-I
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 2862979 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details