Legrand - Pass & Seymour Standard Wall Plate SS282

Description
COMBINATION TYPE 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (2) TOGGLE SWITCH, (2) DUPLEX RECEPTACLE CONFIGURATION 4 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 8.125 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND OTHER INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL APPROVAL UL 514, CSA SS MODEL
Datasheet
Description
COMBINATION TYPE 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (2) TOGGLE SWITCH, (2) DUPLEX RECEPTACLE CONFIGURATION 4 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 8.125 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND OTHER INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL APPROVAL UL 514, CSA SS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SS282 - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
SS282
Standard Wall Plate SS282
COMBINATION TYPE 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (2) TOGGLE SWITCH, (2) DUPLEX RECEPTACLE CONFIGURATION 4 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 8.125 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND OTHER INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL APPROVAL UL 514, CSA SS MODEL
  • COMBINATION TYPE
  • 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL
  • SMOOTH FINISH
  • (2) TOGGLE SWITCH, (2) DUPLEX RECEPTACLE CONFIGURATION
  • 4 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 8.125 INCH W X 4.5 INCH H
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND OTHER INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL
  • APPROVAL UL 514, CSA
  • SS MODEL
Supplier's Site Datasheet
Combination Openings, 2 Toggle Switch & 2 Duplex Receptacle - SS282 - Legrand
West Hartford, CT, USA
Combination Openings, 2 Toggle Switch & 2 Duplex Receptacle
SS282
Combination Openings, 2 Toggle Switch & 2 Duplex Receptacle SS282
Smooth Metal Wall Plate 2gang Toggle 2gang Duplex 302 Stainless Steel Type 302 Stainless Steel, non-magnetic: .032" nominal thickness. Brushed finish. This alloy contains 18% chromium and 8% nickel for superior resistance to corrosion. Recommended for use in food processing plants, dairies, chemical plants, and other industrial, institutional, and commercial applications where corrosive atmospheres exist. Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel. Standard, Jumbo, and Tandem plates available, as well as special Panel plates up to 5-gangs high and 10-gangs wide. Packaged in protective film, with finish-matching screws. Variety of special plated finishes. Paintable to match plastic plates. Can be silk-screened or engraved, and custom punched with over 300 opening styles

Smooth Metal Wall Plate 2gang Toggle 2gang Duplex 302 Stainless Steel

  • Type 302 Stainless Steel, non-magnetic: .032" nominal thickness.
  • Brushed finish.
  • This alloy contains 18% chromium and 8% nickel for superior resistance to corrosion.
  • Recommended for use in food processing plants, dairies, chemical plants, and other industrial, institutional, and commercial applications where corrosive atmospheres exist.
  • Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel.
  • Standard, Jumbo, and Tandem plates available, as well as special Panel plates up to 5-gangs high and 10-gangs wide.
  • Packaged in protective film, with finish-matching screws.
  • Variety of special plated finishes.
  • Paintable to match plastic plates.
  • Can be silk-screened or engraved, and custom punched with over 300 opening styles
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Wallplates Wallplates
Product Number SS282 SS282
Product Name Standard Wall Plate Combination Openings, 2 Toggle Switch & 2 Duplex Receptacle
Type  Duplex Outlet Cover; Toggle Switch Plate  Duplex Outlet Cover; Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2676659 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Urea/formaldehyde/melamine blend
View Details
2-Gang 1 Duplex & 1 Decorative Combination Wall Plates, Stainless Steel Standard Size Polished Finish - 71SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Stainless Steel
View Details