Legrand - Pass & Seymour Standard Wall Plate SS268-W

Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH PAINTED FINISH WHITE COLOR (8) DECORATOR CONFIGURATION 8 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 15.44 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND OTHER INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL APPROVAL UL 514, CSA SS MODEL
Datasheet
Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH PAINTED FINISH WHITE COLOR (8) DECORATOR CONFIGURATION 8 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 15.44 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND OTHER INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL APPROVAL UL 514, CSA SS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SS268-W - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
SS268-W
Standard Wall Plate SS268-W
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH PAINTED FINISH WHITE COLOR (8) DECORATOR CONFIGURATION 8 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 15.44 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND OTHER INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL APPROVAL UL 514, CSA SS MODEL
  • 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL
  • SMOOTH PAINTED FINISH
  • WHITE COLOR
  • (8) DECORATOR CONFIGURATION
  • 8 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 15.44 INCH W X 4.5 INCH H
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND OTHER INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL
  • APPROVAL UL 514, CSA
  • SS MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number SS268-W
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Toggle Wall Plates, Metal Medium Size Glossy Finish - 12MFR - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Light Switch Covers - 3418656 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Standard Wall Plate - 24726 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover
Material Steel
View Details