ISOLATED GROUNDING TYPE
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL
SMOOTH FINISH
(1) DECORATOR CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H
MOUNTING TYPE SCREW MOUNT
APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND OTHER INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL
APPROVAL UL 514, CSA
SS MODEL
Legrand - Pass & Seymour
Done
Datasheet
Description
ISOLATED GROUNDING TYPE
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL
SMOOTH FINISH
(1) DECORATOR CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H
MOUNTING TYPE SCREW MOUNT
APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND OTHER INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL
APPROVAL UL 514, CSA
SS MODEL
ISOLATED GROUNDING TYPE
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL
SMOOTH FINISH
(1) DECORATOR CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H
MOUNTING TYPE SCREW MOUNT
APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND OTHER INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL
APPROVAL UL 514, CSA
SS MODEL
ISOLATED GROUNDING TYPE
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL
SMOOTH FINISH
(1) DECORATOR CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H
MOUNTING TYPE SCREW MOUNT
APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND OTHER INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL