Legrand - Pass & Seymour Standard Wall Plate SS1426

Description
COMBINATION TYPE 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (1) DECORATOR, (1) BLANK CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H MOUNTING TYPE STRAP MOUNT APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND OTHER INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL APPROVAL UL 514, CSA SS MODEL
Datasheet
Description
COMBINATION TYPE 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (1) DECORATOR, (1) BLANK CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H MOUNTING TYPE STRAP MOUNT APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND OTHER INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL APPROVAL UL 514, CSA SS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SS1426 - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
SS1426
Standard Wall Plate SS1426
COMBINATION TYPE 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (1) DECORATOR, (1) BLANK CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H MOUNTING TYPE STRAP MOUNT APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND OTHER INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL APPROVAL UL 514, CSA SS MODEL
  • COMBINATION TYPE
  • 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL
  • SMOOTH FINISH
  • (1) DECORATOR, (1) BLANK CONFIGURATION
  • 2 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H
  • MOUNTING TYPE STRAP MOUNT
  • APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND OTHER INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL
  • APPROVAL UL 514, CSA
  • SS MODEL
Supplier's Site Datasheet
Combination Wall Plate, 1 Blank & 1 Decorator - SS1426 - Legrand
West Hartford, CT, USA
Combination Wall Plate, 1 Blank & 1 Decorator
SS1426
Combination Wall Plate, 1 Blank & 1 Decorator SS1426
Combination Wall Plate, 1 Blank & 1 Decorator, Two Gang, 302 Stainless Steel Type 302 Stainless Steel, non-magnetic: .032" nominal thickness. Brushed finish. This alloy contains 18% chromium and 8% nickel for superior resistance to corrosion. Recommended for use in food processing plants, dairies, chemical plants, and other industrial, institutional, and commercial applications where corrosive atmospheres exist. Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel. Standard, Jumbo, and Tandem plates available, as well as special Panel plates up to 5-gangs high and 10-gangs wide. Packaged in protective film, with finish-matching screws. Variety of special plated finishes. Paintable to match plastic plates. Can be silk-screened or engraved, and custom punched with over 300 opening styles.

Combination Wall Plate, 1 Blank & 1 Decorator, Two Gang, 302 Stainless Steel

  • Type 302 Stainless Steel, non-magnetic: .032" nominal thickness.
  • Brushed finish.
  • This alloy contains 18% chromium and 8% nickel for superior resistance to corrosion.
  • Recommended for use in food processing plants, dairies, chemical plants, and other industrial, institutional, and commercial applications where corrosive atmospheres exist.
  • Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel.
  • Standard, Jumbo, and Tandem plates available, as well as special Panel plates up to 5-gangs high and 10-gangs wide.
  • Packaged in protective film, with finish-matching screws.
  • Variety of special plated finishes.
  • Paintable to match plastic plates.
  • Can be silk-screened or engraved, and custom punched with over 300 opening styles.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Wallplates Wallplates
Product Number SS1426 SS1426
Product Name Standard Wall Plate Combination Wall Plate, 1 Blank & 1 Decorator
Type Blank Wall Plate; Despard Switch Plate Blank Wall Plate; Rocker / GFCI Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang 1 Toggle & 2 Duplex Combination Wall Plates, Stainless Steel Standard Size Polished Finish - 65SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Stainless Steel
View Details
Light Switch Covers - 1691901 - RS Components, Ltd.
Specs
Opening / Devices One
Material Stainless steel
View Details
Standard Wall Plate - VWP-3-BL - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Three
Material Plastic
View Details