Legrand - Pass & Seymour Standard Wall Plate SS11

Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (1) TELEPHONE/CABLE OUTLET CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H MOUNTING TYPE BOX MOUNT APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND OTHER INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL APPROVAL UL 514, CSA SS MODEL
Datasheet
Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (1) TELEPHONE/CABLE OUTLET CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H MOUNTING TYPE BOX MOUNT APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND OTHER INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL APPROVAL UL 514, CSA SS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SS11 - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
SS11
Standard Wall Plate SS11
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (1) TELEPHONE/CABLE OUTLET CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H MOUNTING TYPE BOX MOUNT APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND OTHER INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL APPROVAL UL 514, CSA SS MODEL
  • 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL
  • SMOOTH FINISH
  • (1) TELEPHONE/CABLE OUTLET CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H
  • MOUNTING TYPE BOX MOUNT
  • APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND OTHER INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL
  • APPROVAL UL 514, CSA
  • SS MODEL
Supplier's Site Datasheet
Communication Plate - SS11 - Legrand
West Hartford, CT, USA
Communication Plate
SS11
Communication Plate SS11
Single gang, Single telephone or cable outlet with removable 13/32" ID grommet in 17/32" hole. Smooth 302 stainless steel. Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.) Available in "TP" series, extra 3/16 inch width and height than Standard size plates; and "TPJ" series, extra 3/16 inch width and height than Junior-Jumbo size plates. Available in Ivory, White, Brown, Gray, Black, Blue, Orange, Red, and Light Almond. Preferred for hospital, industrial, institutional, and other high-abuse applications. Nominal thickness, .070 inch.

Single gang, Single telephone or cable outlet with removable 13/32" ID grommet in 17/32" hole. Smooth 302 stainless steel.

  • Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.)
  • Available in "TP" series, extra 3/16 inch width and height than Standard size plates; and "TPJ" series, extra 3/16 inch width and height than Junior-Jumbo size plates.
  • Available in Ivory, White, Brown, Gray, Black, Blue, Orange, Red, and Light Almond.
  • Preferred for hospital, industrial, institutional, and other high-abuse applications.
  • Nominal thickness, .070 inch.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Wallplates Wallplates
Product Number SS11 SS11
Product Name Standard Wall Plate Communication Plate
Type Cable TV Wall Plate; Phone Jack Wall Plate Communication Plate
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang 1 Toggle & 1 Blank Combination Wall Plates, Stainless Steel Standard Size Polished Finish - 55SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate; Toggle Switch Plate
Material Stainless Steel
View Details
Audio & Video Faceplates - 7966862 - RS Components, Ltd.
Specs
Material Plastic; Plastic
View Details
Standard Wall Plate - 21735 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover; Rocker / GFCI Switch Plate
Material Steel
View Details