Legrand - Pass & Seymour Standard Wall Plate SPO262-W

Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH WHITE COLOR (2) DECORATOR CONFIGURATION 2 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 5.31 INCH W X 5.25 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL
Datasheet
Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH WHITE COLOR (2) DECORATOR CONFIGURATION 2 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 5.31 INCH W X 5.25 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SPO262-W - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
SPO262-W
Standard Wall Plate SPO262-W
0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH WHITE COLOR (2) DECORATOR CONFIGURATION 2 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 5.31 INCH W X 5.25 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL
  • 0.07 INCH THK THERMOSET PLASTIC MATERIAL
  • SMOOTH FINISH
  • WHITE COLOR
  • (2) DECORATOR CONFIGURATION
  • 2 GANG(S)
  • JUMBO DESIGNATED SIZE
  • OVERALL DIMENSION 5.31 INCH W X 5.25 INCH H
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL 514, CSA
  • SP MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number SPO262-W
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194072 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details