Legrand - Pass & Seymour Standard Wall Plate SPO138

Description
COMBINATION TYPE 0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH BROWN COLOR (1) BLANK, (1) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 5.31 INCH W X 5.25 INCH H MOUNTING TYPE BOX MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL
Datasheet
Description
COMBINATION TYPE 0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH BROWN COLOR (1) BLANK, (1) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 5.31 INCH W X 5.25 INCH H MOUNTING TYPE BOX MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SPO138 - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
SPO138
Standard Wall Plate SPO138
COMBINATION TYPE 0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH BROWN COLOR (1) BLANK, (1) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 5.31 INCH W X 5.25 INCH H MOUNTING TYPE BOX MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL
  • COMBINATION TYPE
  • 0.07 INCH THK THERMOSET PLASTIC MATERIAL
  • SMOOTH FINISH
  • BROWN COLOR
  • (1) BLANK, (1) DUPLEX RECEPTACLE CONFIGURATION
  • 2 GANG(S)
  • JUMBO DESIGNATED SIZE
  • OVERALL DIMENSION 5.31 INCH W X 5.25 INCH H
  • MOUNTING TYPE BOX MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL 514, CSA
  • SP MODEL
Supplier's Site Datasheet
Combination Wall Plate, 1 Blank & 1 Duplex Receptacle - SPO138 - Legrand
West Hartford, CT, USA
Combination Wall Plate, 1 Blank & 1 Duplex Receptacle
SPO138
Combination Wall Plate, 1 Blank & 1 Duplex Receptacle SPO138
Combination Wall Plate, 1 Blank & 1 Duplex Receptacle, Two Gang, Brown Molded of non-combustible mar-proof material. Available in "SP" series in Standard, Junior-Jumbo, and Jumbo sizes. Seven standard colors available -- Ivory, White, Brown, Gray, Black, Red, and Light Almond. Individually wrapped with color-matching screws. Resistant to discoloration, grease, oil, solvent, and moisture. Nominal thickness, .070 inch.

Combination Wall Plate, 1 Blank & 1 Duplex Receptacle, Two Gang, Brown

  • Molded of non-combustible mar-proof material.
  • Available in "SP" series in Standard, Junior-Jumbo, and Jumbo sizes.
  • Seven standard colors available -- Ivory, White, Brown, Gray, Black, Red, and Light Almond.
  • Individually wrapped with color-matching screws.
  • Resistant to discoloration, grease, oil, solvent, and moisture.
  • Nominal thickness, .070 inch.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Wallplates Wallplates
Product Number SPO138 SPO138
Product Name Standard Wall Plate Combination Wall Plate, 1 Blank & 1 Duplex Receptacle
Type Blank Wall Plate;  Duplex Outlet Cover Blank Wall Plate;  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

5-Gang Toggle Wall Plates, Thermoplastic Standard Size Glossy Finish - 3015 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Light Switch Covers - 2676659 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Urea/formaldehyde/melamine blend
View Details
Standard Wall Plate - 41244 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Material Stainless Steel
View Details