Legrand - Pass & Seymour Standard Wall Plate SPO13

Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH BROWN COLOR (1) BLANK CONFIGURATION 1 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 3.5 INCH W X 5.25 INCH H MOUNTING TYPE BOX MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL
Datasheet
Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH BROWN COLOR (1) BLANK CONFIGURATION 1 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 3.5 INCH W X 5.25 INCH H MOUNTING TYPE BOX MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SPO13 - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
SPO13
Standard Wall Plate SPO13
0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH BROWN COLOR (1) BLANK CONFIGURATION 1 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 3.5 INCH W X 5.25 INCH H MOUNTING TYPE BOX MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL
  • 0.07 INCH THK THERMOSET PLASTIC MATERIAL
  • SMOOTH FINISH
  • BROWN COLOR
  • (1) BLANK CONFIGURATION
  • 1 GANG(S)
  • JUMBO DESIGNATED SIZE
  • OVERALL DIMENSION 3.5 INCH W X 5.25 INCH H
  • MOUNTING TYPE BOX MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL 514, CSA
  • SP MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number SPO13
Product Name Standard Wall Plate
Type Blank Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 8326509 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Thermoplastic Screwless Wall Plate - 3031GM - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Plastic
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details