Legrand - Pass & Seymour Standard Wall Plate SPJ826-W

Description
COMBINATION TYPE 0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH WHITE COLOR (1) DECORATOR, (1) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) JUNIOR JUMBO DESIGNATED SIZE OVERALL DIMENSION 4.93 INCH W X 4.87 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL
Datasheet
Description
COMBINATION TYPE 0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH WHITE COLOR (1) DECORATOR, (1) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) JUNIOR JUMBO DESIGNATED SIZE OVERALL DIMENSION 4.93 INCH W X 4.87 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SPJ826-W - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
SPJ826-W
Standard Wall Plate SPJ826-W
COMBINATION TYPE 0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH WHITE COLOR (1) DECORATOR, (1) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) JUNIOR JUMBO DESIGNATED SIZE OVERALL DIMENSION 4.93 INCH W X 4.87 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL
  • COMBINATION TYPE
  • 0.07 INCH THK THERMOSET PLASTIC MATERIAL
  • SMOOTH FINISH
  • WHITE COLOR
  • (1) DECORATOR, (1) DUPLEX RECEPTACLE CONFIGURATION
  • 2 GANG(S)
  • JUNIOR JUMBO DESIGNATED SIZE
  • OVERALL DIMENSION 4.93 INCH W X 4.87 INCH H
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL 514, CSA
  • SP MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number SPJ826-W
Product Name Standard Wall Plate
Type Despard Switch Plate;  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Toggle Wall Plates, Metal Medium Size Glossy Finish - 12MFR - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Audio & Video Faceplates - 9194072 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - 23837 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover; Rocker / GFCI Switch Plate
Material Brass
View Details