Legrand - Pass & Seymour Standard Wall Plate SPJ263-I

Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH IVORY COLOR (3) DECORATOR CONFIGURATION 3 GANG(S) JUNIOR JUMBO DESIGNATED SIZE OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL
Datasheet
Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH IVORY COLOR (3) DECORATOR CONFIGURATION 3 GANG(S) JUNIOR JUMBO DESIGNATED SIZE OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SPJ263-I - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
SPJ263-I
Standard Wall Plate SPJ263-I
0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH IVORY COLOR (3) DECORATOR CONFIGURATION 3 GANG(S) JUNIOR JUMBO DESIGNATED SIZE OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL
  • 0.07 INCH THK THERMOSET PLASTIC MATERIAL
  • SMOOTH FINISH
  • IVORY COLOR
  • (3) DECORATOR CONFIGURATION
  • 3 GANG(S)
  • JUNIOR JUMBO DESIGNATED SIZE
  • OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL 514, CSA
  • SP MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number SPJ263-I
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Duplex Wall Plates, Thermoplastic Medium Size Glossy Finish - 3022M - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Light Switch Covers - 2228165 - RS Components, Ltd.
Specs
Opening / Devices One
Material Metal
View Details
Standard Wall Plate - 24752 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type Blank Wall Plate
Material Steel
View Details