COMBINATION TYPE
0.07 INCH THK THERMOSET PLASTIC MATERIAL
SMOOTH FINISH
IVORY COLOR
(1) BLANK, (1) DECORATOR CONFIGURATION
2 GANG(S)
JUNIOR JUMBO DESIGNATED SIZE
OVERALL DIMENSION 4.93 INCH W X 4.87 INCH H
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
APPROVAL UL 514, CSA
SP MODEL
Legrand - Pass & Seymour
Done
Datasheet
Description
COMBINATION TYPE
0.07 INCH THK THERMOSET PLASTIC MATERIAL
SMOOTH FINISH
IVORY COLOR
(1) BLANK, (1) DECORATOR CONFIGURATION
2 GANG(S)
JUNIOR JUMBO DESIGNATED SIZE
OVERALL DIMENSION 4.93 INCH W X 4.87 INCH H
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
APPROVAL UL 514, CSA
SP MODEL
COMBINATION TYPE
0.07 INCH THK THERMOSET PLASTIC MATERIAL
SMOOTH FINISH
IVORY COLOR
(1) BLANK, (1) DECORATOR CONFIGURATION
2 GANG(S)
JUNIOR JUMBO DESIGNATED SIZE
OVERALL DIMENSION 4.93 INCH W X 4.87 INCH H
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
APPROVAL UL 514, CSA
SP MODEL
COMBINATION TYPE
0.07 INCH THK THERMOSET PLASTIC MATERIAL
SMOOTH FINISH
IVORY COLOR
(1) BLANK, (1) DECORATOR CONFIGURATION
2 GANG(S)
JUNIOR JUMBO DESIGNATED SIZE
OVERALL DIMENSION 4.93 INCH W X 4.87 INCH H
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL