Legrand - Pass & Seymour Standard Wall Plate SPJ138-I

Description
COMBINATION TYPE 0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH IVORY COLOR (1) BLANK, (1) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) JUNIOR JUMBO DESIGNATED SIZE OVERALL DIMENSION 4.93 INCH W X 4.87 INCH H MOUNTING TYPE BOX MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL
Datasheet
Description
COMBINATION TYPE 0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH IVORY COLOR (1) BLANK, (1) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) JUNIOR JUMBO DESIGNATED SIZE OVERALL DIMENSION 4.93 INCH W X 4.87 INCH H MOUNTING TYPE BOX MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SPJ138-I - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
SPJ138-I
Standard Wall Plate SPJ138-I
COMBINATION TYPE 0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH IVORY COLOR (1) BLANK, (1) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) JUNIOR JUMBO DESIGNATED SIZE OVERALL DIMENSION 4.93 INCH W X 4.87 INCH H MOUNTING TYPE BOX MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL
  • COMBINATION TYPE
  • 0.07 INCH THK THERMOSET PLASTIC MATERIAL
  • SMOOTH FINISH
  • IVORY COLOR
  • (1) BLANK, (1) DUPLEX RECEPTACLE CONFIGURATION
  • 2 GANG(S)
  • JUNIOR JUMBO DESIGNATED SIZE
  • OVERALL DIMENSION 4.93 INCH W X 4.87 INCH H
  • MOUNTING TYPE BOX MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL 514, CSA
  • SP MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number SPJ138-I
Product Name Standard Wall Plate
Type Blank Wall Plate;  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Toggle Wall Plates, Metal Jumbo Size Glossy Finish - 11JFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Audio & Video Faceplates - 2862975 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
Standard Wall Plate - 22273 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type Toggle Switch Plate
Material Steel
View Details