Legrand - Pass & Seymour Standard Wall Plate SPD82-W

Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH WHITE COLOR (2) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) EXTRA DEEP DESIGNATED SIZE OVERALL DIMENSION 4-9/16 INCH W X 4-1/2 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SPD MODEL
Datasheet
Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH WHITE COLOR (2) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) EXTRA DEEP DESIGNATED SIZE OVERALL DIMENSION 4-9/16 INCH W X 4-1/2 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SPD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Syracuse, NY, USA
Standard Wall Plate
SPD82-W
Standard Wall Plate SPD82-W
0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH WHITE COLOR (2) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) EXTRA DEEP DESIGNATED SIZE OVERALL DIMENSION 4-9/16 INCH W X 4-1/2 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SPD MODEL
  • 0.07 INCH THK THERMOSET PLASTIC MATERIAL
  • SMOOTH FINISH
  • WHITE COLOR
  • (2) DUPLEX RECEPTACLE CONFIGURATION
  • 2 GANG(S)
  • EXTRA DEEP DESIGNATED SIZE
  • OVERALL DIMENSION 4-9/16 INCH W X 4-1/2 INCH H
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL 514, CSA
  • SPD MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number SPD82-W
Product Name Standard Wall Plate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang Blank Wall Plates, Thermosetting Standard Size Glossy Finish - 3043U - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Plastic; Thermosetting
View Details
Audio & Video Faceplates - 9194056 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - 21325 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover
Material Steel
View Details