Legrand - Pass & Seymour Standard Wall Plate SP84-GRY

Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH GRAY COLOR (4) DUPLEX RECEPTACLE CONFIGURATION 4 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 8.125 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL
Datasheet
Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH GRAY COLOR (4) DUPLEX RECEPTACLE CONFIGURATION 4 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 8.125 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SP84-GRY - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
SP84-GRY
Standard Wall Plate SP84-GRY
0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH GRAY COLOR (4) DUPLEX RECEPTACLE CONFIGURATION 4 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 8.125 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL
  • 0.07 INCH THK THERMOSET PLASTIC MATERIAL
  • SMOOTH FINISH
  • GRAY COLOR
  • (4) DUPLEX RECEPTACLE CONFIGURATION
  • 4 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 8.125 INCH W X 4.5 INCH H
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL 514, CSA
  • SP MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number SP84-GRY
Product Name Standard Wall Plate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang 1 Toggle & 1 φ35.7mm Diameter Single Device Combination Wall Plates, Stainless Steel Standard Size Polished Finish - 57SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Opening / Devices One
Material Stainless Steel
View Details
Light Switch Covers - 2469631 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Metal
View Details
Standard Wall Plate - 21425 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover
Material Steel
View Details