0.07 INCH THK THERMOSET PLASTIC MATERIAL
SMOOTH FINISH
LIGHT ALMOND COLOR
(3) DUPLEX RECEPTACLE CONFIGURATION
3 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 6.375 INCH W X 4.5 INCH H
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
APPROVAL UL 514, CSA
SP MODEL
Legrand - Pass & Seymour
Done
Datasheet
Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL
SMOOTH FINISH
LIGHT ALMOND COLOR
(3) DUPLEX RECEPTACLE CONFIGURATION
3 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 6.375 INCH W X 4.5 INCH H
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
APPROVAL UL 514, CSA
SP MODEL
0.07 INCH THK THERMOSET PLASTIC MATERIAL
SMOOTH FINISH
LIGHT ALMOND COLOR
(3) DUPLEX RECEPTACLE CONFIGURATION
3 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 6.375 INCH W X 4.5 INCH H
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
APPROVAL UL 514, CSA
SP MODEL
0.07 INCH THK THERMOSET PLASTIC MATERIAL
SMOOTH FINISH
LIGHT ALMOND COLOR
(3) DUPLEX RECEPTACLE CONFIGURATION
3 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 6.375 INCH W X 4.5 INCH H
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL