Legrand - Pass & Seymour Standard Wall Plate SP732-I

Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH IVORY COLOR (1) TELEPHONE/CABLE OUTLET CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H MOUNTING TYPE STRAP MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL
Datasheet
Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH IVORY COLOR (1) TELEPHONE/CABLE OUTLET CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H MOUNTING TYPE STRAP MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SP732-I - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
SP732-I
Standard Wall Plate SP732-I
0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH IVORY COLOR (1) TELEPHONE/CABLE OUTLET CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H MOUNTING TYPE STRAP MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL
  • 0.07 INCH THK THERMOSET PLASTIC MATERIAL
  • SMOOTH FINISH
  • IVORY COLOR
  • (1) TELEPHONE/CABLE OUTLET CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H
  • MOUNTING TYPE STRAP MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL 514, CSA
  • SP MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number SP732-I
Product Name Standard Wall Plate
Type Cable TV Wall Plate; Phone Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Toggle Wall Plates, Thermoplastic Jumbo Size Glossy Finish - 3011L - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Audio & Video Faceplates - 7684286 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Plastic; Plastic
View Details
Standard Wall Plate - 24873 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type Toggle Switch Plate
Material Steel
View Details