0.07 INCH THK THERMOSET PLASTIC MATERIAL
SMOOTH FINISH
LIGHT ALMOND COLOR
(1) POWER OUTLET RECEPTACLE CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
APPROVAL UL 514, CSA
SP MODEL
Legrand - Pass & Seymour
Done
Datasheet
Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL
SMOOTH FINISH
LIGHT ALMOND COLOR
(1) POWER OUTLET RECEPTACLE CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
APPROVAL UL 514, CSA
SP MODEL
0.07 INCH THK THERMOSET PLASTIC MATERIAL
SMOOTH FINISH
LIGHT ALMOND COLOR
(1) POWER OUTLET RECEPTACLE CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
APPROVAL UL 514, CSA
SP MODEL
0.07 INCH THK THERMOSET PLASTIC MATERIAL
SMOOTH FINISH
LIGHT ALMOND COLOR
(1) POWER OUTLET RECEPTACLE CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL