Legrand - Pass & Seymour Standard Wall Plate SP6-W

Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH WHITE COLOR (6) TOGGLE SWITCH CONFIGURATION 6 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 11.812 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL
Datasheet
Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH WHITE COLOR (6) TOGGLE SWITCH CONFIGURATION 6 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 11.812 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SP6-W - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
SP6-W
Standard Wall Plate SP6-W
0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH WHITE COLOR (6) TOGGLE SWITCH CONFIGURATION 6 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 11.812 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL
  • 0.07 INCH THK THERMOSET PLASTIC MATERIAL
  • SMOOTH FINISH
  • WHITE COLOR
  • (6) TOGGLE SWITCH CONFIGURATION
  • 6 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 11.812 INCH W X 4.5 INCH H
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL 514, CSA
  • SP MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number SP6-W
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products