Legrand - Pass & Seymour Duplex Receptacle Openings, One Gang, 430 Stainless Steel SL8

Description
Smooth Metal Wall Plate 1gang Duplex 430 Stainless Steel Type 430 Stainless Steel, magnetic: .032" nominal thickness. Brushed finish. Less corrosion-resistant than Type 302, but ideal for general service in high abuse applications in industrial plants, commercial, and industrial buildings. Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel. Standard, Jumbo, and Tandem plates available, as well as special Panel plates up to 5-gangs high and 10-gangs wide. Packaged in protective film, with finish-matching screws. Variety of special plated finishes. Paintable to match plastic plates. Can be silk-screened or engraved, and custom punched with over 300 opening styles
Description
Smooth Metal Wall Plate 1gang Duplex 430 Stainless Steel Type 430 Stainless Steel, magnetic: .032" nominal thickness. Brushed finish. Less corrosion-resistant than Type 302, but ideal for general service in high abuse applications in industrial plants, commercial, and industrial buildings. Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel. Standard, Jumbo, and Tandem plates available, as well as special Panel plates up to 5-gangs high and 10-gangs wide. Packaged in protective film, with finish-matching screws. Variety of special plated finishes. Paintable to match plastic plates. Can be silk-screened or engraved, and custom punched with over 300 opening styles

Suppliers

Company
Product
Description
Supplier Links
Duplex Receptacle Openings, One Gang, 430 Stainless Steel - SL8 - Legrand
West Hartford, CT, USA
Duplex Receptacle Openings, One Gang, 430 Stainless Steel
SL8
Duplex Receptacle Openings, One Gang, 430 Stainless Steel SL8
Smooth Metal Wall Plate 1gang Duplex 430 Stainless Steel Type 430 Stainless Steel, magnetic: .032" nominal thickness. Brushed finish. Less corrosion-resistant than Type 302, but ideal for general service in high abuse applications in industrial plants, commercial, and industrial buildings. Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel. Standard, Jumbo, and Tandem plates available, as well as special Panel plates up to 5-gangs high and 10-gangs wide. Packaged in protective film, with finish-matching screws. Variety of special plated finishes. Paintable to match plastic plates. Can be silk-screened or engraved, and custom punched with over 300 opening styles

Smooth Metal Wall Plate 1gang Duplex 430 Stainless Steel

  • Type 430 Stainless Steel, magnetic: .032" nominal thickness.
  • Brushed finish.
  • Less corrosion-resistant than Type 302, but ideal for general service in high abuse applications in industrial plants, commercial, and industrial buildings.
  • Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel.
  • Standard, Jumbo, and Tandem plates available, as well as special Panel plates up to 5-gangs high and 10-gangs wide.
  • Packaged in protective film, with finish-matching screws.
  • Variety of special plated finishes.
  • Paintable to match plastic plates.
  • Can be silk-screened or engraved, and custom punched with over 300 opening styles
Supplier's Site

Technical Specifications

  Legrand
Product Category Wallplates
Product Number SL8
Product Name Duplex Receptacle Openings, One Gang, 430 Stainless Steel
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Weatherproof in-use Cover - 3161A - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Opening / Devices One
Material Plastic; Thermoplastic
View Details
Standard Wall Plate - 23835 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover; Rocker / GFCI Switch Plate
Material Brass
View Details