Legrand - Pass & Seymour Decorator Wall Plate, One Gang, 430 Stainless Steel SL26

Description
Smooth Metal Wall Plate, 1gang Decorator, 430 Stainless Steel Type 430 Stainless Steel, magnetic: .032" nominal thickness. Brushed finish. Less corrosion-resistant than Type 302, but ideal for general service in high abuse applications in industrial plants, commercial, and industrial buildings. Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel. Standard, Jumbo, and Tandem plates available, as well as special Panel plates up to 5-gangs high and 10-gangs wide. Packaged in protective film, with finish-matching screws. Variety of special plated finishes. Paintable to match plastic plates. Can be silk-screened or engraved, and custom punched with over 300 opening styles.
Description
Smooth Metal Wall Plate, 1gang Decorator, 430 Stainless Steel Type 430 Stainless Steel, magnetic: .032" nominal thickness. Brushed finish. Less corrosion-resistant than Type 302, but ideal for general service in high abuse applications in industrial plants, commercial, and industrial buildings. Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel. Standard, Jumbo, and Tandem plates available, as well as special Panel plates up to 5-gangs high and 10-gangs wide. Packaged in protective film, with finish-matching screws. Variety of special plated finishes. Paintable to match plastic plates. Can be silk-screened or engraved, and custom punched with over 300 opening styles.

Suppliers

Company
Product
Description
Supplier Links
Decorator Wall Plate, One Gang, 430 Stainless Steel - SL26 - Legrand
West Hartford, CT, USA
Decorator Wall Plate, One Gang, 430 Stainless Steel
SL26
Decorator Wall Plate, One Gang, 430 Stainless Steel SL26
Smooth Metal Wall Plate, 1gang Decorator, 430 Stainless Steel Type 430 Stainless Steel, magnetic: .032" nominal thickness. Brushed finish. Less corrosion-resistant than Type 302, but ideal for general service in high abuse applications in industrial plants, commercial, and industrial buildings. Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel. Standard, Jumbo, and Tandem plates available, as well as special Panel plates up to 5-gangs high and 10-gangs wide. Packaged in protective film, with finish-matching screws. Variety of special plated finishes. Paintable to match plastic plates. Can be silk-screened or engraved, and custom punched with over 300 opening styles.

Smooth Metal Wall Plate, 1gang Decorator, 430 Stainless Steel

  • Type 430 Stainless Steel, magnetic: .032" nominal thickness.
  • Brushed finish.
  • Less corrosion-resistant than Type 302, but ideal for general service in high abuse applications in industrial plants, commercial, and industrial buildings.
  • Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel.
  • Standard, Jumbo, and Tandem plates available, as well as special Panel plates up to 5-gangs high and 10-gangs wide.
  • Packaged in protective film, with finish-matching screws.
  • Variety of special plated finishes.
  • Paintable to match plastic plates.
  • Can be silk-screened or engraved, and custom punched with over 300 opening styles.
Supplier's Site

Technical Specifications

  Legrand
Product Category Wallplates
Product Number SL26
Product Name Decorator Wall Plate, One Gang, 430 Stainless Steel
Type Rocker / GFCI Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194078 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - 24702 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover
Material Steel
View Details