Legrand - Pass & Seymour Blank Plate -- Box Mounted, Two Gang SL23

Description
Smooth Metal Wall Plate, 2gang Blank, Box Mounted, 430 Stainless Steel Type 430 Stainless Steel, magnetic: .032" nominal thickness. Brushed finish. Less corrosion-resistant than Type 302, but ideal for general service in high abuse applications in industrial plants, commercial, and industrial buildings. Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel. Standard, Jumbo, and Tandem plates available, as well as special Panel plates up to 5-gangs high and 10-gangs wide. Packaged in protective film, with finish-matching screws. Variety of special plated finishes. Paintable to match plastic plates. Can be silk-screened or engraved, and custom punched with over 300 opening styles
Description
Smooth Metal Wall Plate, 2gang Blank, Box Mounted, 430 Stainless Steel Type 430 Stainless Steel, magnetic: .032" nominal thickness. Brushed finish. Less corrosion-resistant than Type 302, but ideal for general service in high abuse applications in industrial plants, commercial, and industrial buildings. Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel. Standard, Jumbo, and Tandem plates available, as well as special Panel plates up to 5-gangs high and 10-gangs wide. Packaged in protective film, with finish-matching screws. Variety of special plated finishes. Paintable to match plastic plates. Can be silk-screened or engraved, and custom punched with over 300 opening styles

Suppliers

Company
Product
Description
Supplier Links
Blank Plate -- Box Mounted, Two Gang - SL23 - Legrand
West Hartford, CT, USA
Blank Plate -- Box Mounted, Two Gang
SL23
Blank Plate -- Box Mounted, Two Gang SL23
Smooth Metal Wall Plate, 2gang Blank, Box Mounted, 430 Stainless Steel Type 430 Stainless Steel, magnetic: .032" nominal thickness. Brushed finish. Less corrosion-resistant than Type 302, but ideal for general service in high abuse applications in industrial plants, commercial, and industrial buildings. Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel. Standard, Jumbo, and Tandem plates available, as well as special Panel plates up to 5-gangs high and 10-gangs wide. Packaged in protective film, with finish-matching screws. Variety of special plated finishes. Paintable to match plastic plates. Can be silk-screened or engraved, and custom punched with over 300 opening styles

Smooth Metal Wall Plate, 2gang Blank, Box Mounted, 430 Stainless Steel

  • Type 430 Stainless Steel, magnetic: .032" nominal thickness.
  • Brushed finish.
  • Less corrosion-resistant than Type 302, but ideal for general service in high abuse applications in industrial plants, commercial, and industrial buildings.
  • Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel.
  • Standard, Jumbo, and Tandem plates available, as well as special Panel plates up to 5-gangs high and 10-gangs wide.
  • Packaged in protective film, with finish-matching screws.
  • Variety of special plated finishes.
  • Paintable to match plastic plates.
  • Can be silk-screened or engraved, and custom punched with over 300 opening styles
Supplier's Site

Technical Specifications

  Legrand
Product Category Wallplates
Product Number SL23
Product Name Blank Plate -- Box Mounted, Two Gang
Type Blank Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang 1 Duplex & 1 φ35.7mm Diameter Single Device Combination Wall Plates, Stainless Steel Standard Size Polished Finish - 58SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices One; Two
Material Stainless Steel
View Details
Light Switch Covers - 3414036 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - 21237 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover; Rocker / GFCI Switch Plate
Material Steel
View Details