SC821-S6 -- DUPLEX/SINGLE RECEPTACLE
Legrand - Pass & Seymour
Duplex/Single Receptacle
SC821-S6
Description
DECORATOR SINGLE, FLUSH MOUNTED, SELF CONTAINED TYPE
BLACK COLOR
UL, CSA APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
Datasheet
Description
DECORATOR SINGLE, FLUSH MOUNTED, SELF CONTAINED TYPE
BLACK COLOR
UL, CSA APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
Datasheet
Suppliers
DECORATOR SINGLE, FLUSH MOUNTED, SELF CONTAINED TYPE
BLACK COLOR
UL, CSA APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
- DECORATOR SINGLE, FLUSH MOUNTED, SELF CONTAINED TYPE
- BLACK COLOR
- UL, CSA APPROVAL
- 125 V VOLTAGE RATING
- 15 AMPERE CURRENT RATING
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
SC821-S6 |
|
Product Name
|
Duplex/Single Receptacle |
|
Device Type
|
Receptacle
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Receptacle; Industrial Power Connectors
Mounting Style
Wall / Box; Wall mount
Standards / Certifications
RoHS
View Details
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Single
View Details
Device Type
Power Entry Module
Configuration
IEC; Other
Mounting Style
Panel
View Details
2 suppliers
Power Type
AC Power Connector
Device Type
Receptacle
Configuration
Single
View Details
3 suppliers