Legrand - Pass & Seymour Duplex/Single Receptacle S885-BKCC14R

Description
DECORATOR DUPLEX TYPE HIGH IMPACT THERMOPLASTIC MATERIAL BLACK COLOR 5-15R CONFIGURATION 3 WIRE(S) UL (CANADA AND US) APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) IMPACT RESISTANT PUSH, SIDE WIRING SIGNATURE[TM] BRAND OVERALL DIMENSION 1.3 INCH W X 0.9 INCH D
Datasheet
Description
DECORATOR DUPLEX TYPE HIGH IMPACT THERMOPLASTIC MATERIAL BLACK COLOR 5-15R CONFIGURATION 3 WIRE(S) UL (CANADA AND US) APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) IMPACT RESISTANT PUSH, SIDE WIRING SIGNATURE[TM] BRAND OVERALL DIMENSION 1.3 INCH W X 0.9 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - S885-BKCC14R - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
S885-BKCC14R
Duplex/Single Receptacle S885-BKCC14R
DECORATOR DUPLEX TYPE HIGH IMPACT THERMOPLASTIC MATERIAL BLACK COLOR 5-15R CONFIGURATION 3 WIRE(S) UL (CANADA AND US) APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) IMPACT RESISTANT PUSH, SIDE WIRING SIGNATURE[TM] BRAND OVERALL DIMENSION 1.3 INCH W X 0.9 INCH D
  • DECORATOR DUPLEX TYPE
  • HIGH IMPACT THERMOPLASTIC MATERIAL
  • BLACK COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • UL (CANADA AND US) APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • IMPACT RESISTANT
  • PUSH, SIDE WIRING
  • SIGNATURE[TM] BRAND
  • OVERALL DIMENSION 1.3 INCH W X 0.9 INCH D
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number S885-BKCC14R
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
Value Line Connector - M12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
AC Power Entry Modules - 1199290 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Voltage Rating 250 volts
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-6844-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers