S4418-BAC -- PL BOX 4 IN SQ 18 CU. IN LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
Pl Box 4 In Sq 18 Cu. In Legrand Pass & Seymour
S4418-BAC
Description
PL BOX 4 IN SQ 18 CU. IN
Description
PL BOX 4 IN SQ 18 CU. IN
Suppliers
Pl Box 4 In Sq 18 Cu. In Legrand Pass & Seymour
68K5862
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
68K5862 |
|
Product Name
|
Pl Box 4 In Sq 18 Cu. In Legrand Pass & Seymour |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details