Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
LEGRAND - PASS & SEYMOUR
S38-I -- MODULAR JACK
Legrand - Pass & Seymour
Modular Jack
S38-I
Description
MODULAR UTP JACK TYPE IVORY COLOR CLICK-IN CONNECTION TYPE RJ45 CONFIGURATION 3 CATEGORY T568A/B, UNIVERSAL WIRING CODE INNOVATE[TM] BRAND
Legrand - Pass & Seymour
Done
Datasheet
Description
MODULAR UTP JACK TYPE IVORY COLOR CLICK-IN CONNECTION TYPE RJ45 CONFIGURATION 3 CATEGORY T568A/B, UNIVERSAL WIRING CODE INNOVATE[TM] BRAND
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Legrand - Pass & Seymour
Syracuse, NY, USA
Modular Jack
S38-I
Modular Jack
S38-I
MODULAR UTP JACK TYPE IVORY COLOR CLICK-IN CONNECTION TYPE RJ45 CONFIGURATION 3 CATEGORY T568A/B, UNIVERSAL WIRING CODE INNOVATE[TM] BRAND
MODULAR UTP JACK TYPE
IVORY COLOR
CLICK-IN CONNECTION TYPE
RJ45 CONFIGURATION
3 CATEGORY
T568A/B, UNIVERSAL WIRING CODE
INNOVATE[TM] BRAND
Supplier's Site
Datasheet
Technical Specifications
Legrand - Pass & Seymour
Product Category
Electrical Connectors
Product Number
S38-I
Product Name
Modular Jack
Connector Type
Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data
Similar Products
MPF Products, INC.
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins
A2374-1-CN
Specs
Connector Type
D-Sub Connector
Gender
Male / Plug
View Details
PIC Wire & Cable
50 Ohm D-Sub Connector, D-Sub Size 8 Pin
110286
Specs
Connector Type
Coaxial Connector; D-Sub Connector
Geometry
Straight
Termination
Crimp
View Details
Smiths Interconnect, a Molex company
L Series: High Density Modular Connector
Specs
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Amphenol Communications Solutions
PCI Express
10018783-10101ALF
Specs
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2
suppliers