Clock Hanger Recessed Receptacle with Smooth Wall Plate 15amp 125volt White
FEATURES
| Legrand | |
|---|---|
| Product Category | Power Connectors |
| Product Number | S3713W |
| Product Name | Clock Hanger Receptacle |
| Device Type | Receptacle |
| Configuration | Single |
| Applications | Residential |
| Mounting Style | Wall / Box |