SINGLE, DECORATOR TYPE
GRAY COLOR
5-15R CONFIGURATION
3 WIRE(S)
UL 498, CSA C22.2, FSUL WC596 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
TAMPER RESISTANT
APPLICABLE STANDARD NEMA WD1/WD6
OVERALL DIMENSION 2.74 INCH W X 4.478 INCH H
INCLUDES SMOOTH WALL PLATE
Legrand - Pass & Seymour
Done
Datasheet
Description
SINGLE, DECORATOR TYPE
GRAY COLOR
5-15R CONFIGURATION
3 WIRE(S)
UL 498, CSA C22.2, FSUL WC596 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
TAMPER RESISTANT
APPLICABLE STANDARD NEMA WD1/WD6
OVERALL DIMENSION 2.74 INCH W X 4.478 INCH H
INCLUDES SMOOTH WALL PLATE
SINGLE, DECORATOR TYPE
GRAY COLOR
5-15R CONFIGURATION
3 WIRE(S)
UL 498, CSA C22.2, FSUL WC596 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
TAMPER RESISTANT
APPLICABLE STANDARD NEMA WD1/WD6
OVERALL DIMENSION 2.74 INCH W X 4.478 INCH H
INCLUDES SMOOTH WALL PLATE