Legrand - Pass & Seymour Duplex/Single Receptacle S3713-GRY

Description
SINGLE, DECORATOR TYPE GRAY COLOR 5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 2.74 INCH W X 4.478 INCH H INCLUDES SMOOTH WALL PLATE
Datasheet
Description
SINGLE, DECORATOR TYPE GRAY COLOR 5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 2.74 INCH W X 4.478 INCH H INCLUDES SMOOTH WALL PLATE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - S3713-GRY - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
S3713-GRY
Duplex/Single Receptacle S3713-GRY
SINGLE, DECORATOR TYPE GRAY COLOR 5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 2.74 INCH W X 4.478 INCH H INCLUDES SMOOTH WALL PLATE
  • SINGLE, DECORATOR TYPE
  • GRAY COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA C22.2, FSUL WC596 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • APPLICABLE STANDARD NEMA WD1/WD6
  • OVERALL DIMENSION 2.74 INCH W X 4.478 INCH H
  • INCLUDES SMOOTH WALL PLATE
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number S3713-GRY
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Rectangular Power Connectors - 1-862435-5 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Power Entry Connectors - Inlets, Outlets, Modules - Q480-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel
View Details
2 suppliers