Legrand - Pass & Seymour Locking Device Plug S2348-DF

Description
NYLON MATERIAL BLACK, WHITE COLOR NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 125 TO 480 VAC VOLTAGE RATING 14 AMPERE CURRENT RATING NON-GROUNDING CHEMICAL RESISTANT TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 BLADE MATERIAL BRASS
Datasheet
Description
NYLON MATERIAL BLACK, WHITE COLOR NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 125 TO 480 VAC VOLTAGE RATING 14 AMPERE CURRENT RATING NON-GROUNDING CHEMICAL RESISTANT TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 BLADE MATERIAL BRASS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - S2348-DF - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Device Plug
S2348-DF
Locking Device Plug S2348-DF
NYLON MATERIAL BLACK, WHITE COLOR NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 125 TO 480 VAC VOLTAGE RATING 14 AMPERE CURRENT RATING NON-GROUNDING CHEMICAL RESISTANT TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 BLADE MATERIAL BRASS
  • NYLON MATERIAL
  • BLACK, WHITE COLOR
  • NON-NEMA LOCKING CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA, FSUL WC596 APPROVAL
  • 125 TO 480 VAC VOLTAGE RATING
  • 14 AMPERE CURRENT RATING
  • NON-GROUNDING
  • CHEMICAL RESISTANT
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • BLADE MATERIAL BRASS
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number S2348-DF
Product Name Locking Device Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details
2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Connectors Power - 640629-1 - Heilind Electronics, Inc.
Specs
Device Type Plug
View Details
IEC 60320 C14 AC Power Inlet \nwith Fuseholder (One Active, One spare), 0.187
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers