DUPLEX WITH LED INDICATOR LIGHT TYPE
BROWN COLOR
5-15R CONFIGURATION
3 WIRE(S)
HOSPITAL GRADE
UL (CANADA AND US), FSUL WC596 APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
SIGNATURE[TM] BRAND
CONSTRUCTIONAL FEATURE TAMPER RESISTANT
APPLICABLE STANDARD NEMA WD1/WD6
Legrand - Pass & Seymour
Done
Datasheet
Description
DUPLEX WITH LED INDICATOR LIGHT TYPE
BROWN COLOR
5-15R CONFIGURATION
3 WIRE(S)
HOSPITAL GRADE
UL (CANADA AND US), FSUL WC596 APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
SIGNATURE[TM] BRAND
CONSTRUCTIONAL FEATURE TAMPER RESISTANT
APPLICABLE STANDARD NEMA WD1/WD6
DUPLEX WITH LED INDICATOR LIGHT TYPE
BROWN COLOR
5-15R CONFIGURATION
3 WIRE(S)
HOSPITAL GRADE
UL (CANADA AND US), FSUL WC596 APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
SIGNATURE[TM] BRAND
CONSTRUCTIONAL FEATURE TAMPER RESISTANT
APPLICABLE STANDARD NEMA WD1/WD6