Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
LEGRAND - PASS & SEYMOUR
RWC826USBICCV2 -- RAD WIRELESS CHG W 3.1 USB 15A REC IV V2 LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
Rad Wireless Chg W 3.1 Usb 15A Rec Iv V2 Legrand Pass & Seymour
RWC826USBICCV2
Description
RAD WIRELESS CHG W 3.1 USB 15A REC IV V2
Newark, An Avnet Company
Done
Description
RAD WIRELESS CHG W 3.1 USB 15A REC IV V2
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Rad Wireless Chg W 3.1 Usb 15A Rec Iv V2 Legrand Pass & Seymour
49AJ1473
Rad Wireless Chg W 3.1 Usb 15A Rec Iv V2 Legrand Pass & Seymour
49AJ1473
RAD WIRELESS CHG W 3.1 USB 15A REC IV V2
RAD WIRELESS CHG W 3.1 USB 15A REC IV V2
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
49AJ1473
Product Name
Rad Wireless Chg W 3.1 Usb 15A Rec Iv V2 Legrand Pass & Seymour
Connector Type
USB
Unlock Full Specs
to access all available technical data
Similar Products
Omnetics Connector Corporation
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row
A28000-051
Specs
Connector Type
Military Connector; Rectangular Connectors, Heavy Duty
Geometry
Straight
Termination
Through Hole
View Details
Anderson Power Products
Locator G2 Dc 1341G1 Rohs Compliant Anderson Power Products
1304G36
View Details
PIC Wire & Cable
50 Ohm N 90° Plug
150511
Specs
Geometry
Right Angle
View Details
SCHURTER Inc
Power Entry Modules (PEM)
3-109-595
Specs
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
4.0 amps
View Details
2
suppliers