Legrand - Pass & Seymour 600W P/dmr 3W Wh Legrand Pass & Seymour R603PW

Description
600W P/DMR 3W WH
Description
600W P/DMR 3W WH

Suppliers

Company
Product
Description
Supplier Links
600W P/dmr 3W Wh Legrand Pass & Seymour - 01P7641 - Newark, An Avnet Company
Chicago, IL, United States
600W P/dmr 3W Wh Legrand Pass & Seymour
01P7641
600W P/dmr 3W Wh Legrand Pass & Seymour 01P7641
600W P/DMR 3W WH

600W P/DMR 3W WH

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01P7641
Product Name 600W P/dmr 3W Wh Legrand Pass & Seymour
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS VERTICAL - 80203-508V4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm N Connector, N 90° Plug - 190511A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details