Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
LEGRAND - PASS & SEYMOUR
R26USBAC6I -- RAD A/C FAST CHARG USB + DUP 15A IV LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
Rad A/c Fast Charg Usb + Dup 15A Iv Legrand Pass & Seymour
R26USBAC6I
Description
RAD A/C FAST CHARG USB + DUP 15A IV
Newark, An Avnet Company
Done
Description
RAD A/C FAST CHARG USB + DUP 15A IV
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Rad A/c Fast Charg Usb + Dup 15A Iv Legrand Pass & Seymour
49AJ1536
Rad A/c Fast Charg Usb + Dup 15A Iv Legrand Pass & Seymour
49AJ1536
RAD A/C FAST CHARG USB + DUP 15A IV
RAD A/C FAST CHARG USB + DUP 15A IV
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
49AJ1536
Product Name
Rad A/c Fast Charg Usb + Dup 15A Iv Legrand Pass & Seymour
Connector Type
USB
Unlock Full Specs
to access all available technical data
Similar Products
QL-Custom Technology Limited
J1939 male connector extension cable to end stripped and tinned
QLC16065
View Details
Anderson Power Products
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent
1377G3
Specs
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3
suppliers
Amphenol Communications Solutions
Usb3.1 Gen1, Type C, Receptacle, Right Angle Smt, 24 Pins, Shell With Nickel Plating, 30U Gold, Ipx5 Water Proof / Tap/rl Amphenol Communications Solutions
124019332112A
Specs
Connector Type
USB
Geometry
Right Angle
View Details
RS Components, Ltd.
USB Video Adapters
1863272
Specs
Connector Type
Audio / Video; USB
Coupling / Adapter
Coupling / Adapter
View Details